DS/EN 10326

Continuously hot-dip coated strip and sheet of structural steels - Technical delivery conditions

inactive, Most Current
Organization: DS
Publication Date: 28 July 2004
Status: inactive
Page Count: 22
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This document specifies requirements for continuously hot-dip coated products made of structural steels coated with zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA), aluminium-zinc alloy (AZ) and aluminium-silicon alloy (AS) (see Table 1) with thicknesses from 0,35 mm up to 3,0 mm unless otherwise agreed (see 1.2). The thickness is the final thickness of the delivered product after coating. This document applies to strip of all widths and to sheets cut from it (¡Ý 600 mm width) and cut lengths (< 600 mm width).

Document History

DS/EN 10326
July 28, 2004
Continuously hot-dip coated strip and sheet of structural steels - Technical delivery conditions
This document specifies requirements for continuously hot-dip coated products made of structural steels coated with zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA), aluminium-zinc alloy...
Advertisement