IEC 61270-1
Capacitors for microwave ovens - Part 1: General
| Organization: | IEC |
| Publication Date: | 1 August 1996 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
| ICS Code (Power capacitors): | 31.060.70 |
| ICS Code (Capacitors in general): | 31.060.01 |
scope:
General
Scope and object
This part of IEC 1270 applies to capacitors for microwave ovens operating at rated a.c. voltages of up to 3 000 V and a superimposed d.c. voltage of up to 0,8. root 2 times the value of rated a.c. voltage.
This standard relates specifically to capacitors with a metal case and an upper rated maximum temperature of up to 100 °C, non-self-healing, with metal foil electrodes and dielectrics of paper and/or plastic, impregnated with a suitable oil.
The object of this standard is:
a) to formulate uniform rules regarding performance, testing and rating;
b) to formulate specific safety rules.
Document History