DLA - DESC-DWG-84088 REV C

MICROCIRCUITS, DIGITAL, HCMOS, DUAL J-K FLIP-FLOP WITH SET AND RESET, MONOLITHIC SILICON

inactive, Most Current
Organization: DLA
Publication Date: 27 August 1987
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit 01 54HC112 Dual J-K flip-flop with set and reset

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, ¼″ × ⅞″), dual-in-line package F F-5 (16-lead, ¼″ × ⅜″), flat package 2 C-2 (20-terminal, .350″ × .350″), square chip carrier package

Supply voltage range 1/ - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage- - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Clamp diode current - - - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - ±25 mA DC VCC or GND current (per pin) - - - - - - - - ±50 mA Storage temperature range - - - - - - - - - - - −65°C to +150°C Maximum power dissipation, (PD) - - - - - - - - 500 mW 2/ Lead temperature (soldering 10 seconds)- - - - -260°C Thermal resistance, junction-to-case (θJC) 3/ Cases E and F - - - - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Case 2 - - - - - - - - - - - - - - - - - - - 60°C/W Junction temperature (TJ) - - - - - - - - - - - +175°C

Supply voltage range- - - - - - - - - - - - - - - - +2.0 V dc to +6.0 V dc Case operating temperature range- - - - - - - - - - −55°C to +125°C Input rise or fall time: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 0 to 1000 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 0 to 400 ns Minimum recovery time, set or reset to clock: tREC 4/ @ +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 100 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 20 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 17 ns @ −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 30 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 26 ns Minimum setup time, J or K to clock: tS 4/ @ +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 100 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 20 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 17 ns @ −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 30 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 26 ns Minimum pulse width, set, reset or clock: tW 4/ @ +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 100 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 20 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 17 ns @ −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 30 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 26 ns Minimum hold time, J or K from clock: tH 4/ @ +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 25 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 5 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 5 ns @ −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 40 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 8 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 7 ns Maximum clock frequency: fCL 4/ @ +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 5 MHz VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 25 MHz VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 29 MHz @ −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 3 MHz VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 17 MHz VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 20 MHz

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

DESC-DWG-84088 REV C
August 27, 1987
MICROCIRCUITS, DIGITAL, HCMOS, DUAL J-K FLIP-FLOP WITH SET AND RESET, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
December 1, 1986
MICROCIRCUITS, DIGITAL, HCMOS, DUAL J-K FLIP-FLOP WITH SET AND RESET, MONOLITHIC SILICON
A description is not available for this item.
March 7, 1986
MICROCIRCUITS, DIGITAL, HCMOS, DUAL J-K FLIP-FLOP WITH SET AND RESET, MONOLITHIC SILICON
A description is not available for this item.
October 5, 1984
MICROCIRCUITS, DIGITAL, HCMOS, DUAL J-K FLIP-FLOP WITH SET AND RESET, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement