DS/EN 301163-1-1 V.1.1.1

Transmission and Multiplexing (TM); Generic requirements of Asynchronous Transfer Mode (ATM) transport functionality within equipment; Part 1-1: Functional characteristics and equipment performance

active, Most Current
Organization: DS
Publication Date: 15 January 2002
Status: active
ICS Code (Transmission systems): 33.040.20
scope:

The purpose of the present document is to provide specifications for ATM equipment to be used in the ETSI region. These specifications seek to define the processes associated with ATM rather than specific equipment types. Such specifications will ensure compatibility between equipment by identifying which functions within a process are mandatory for interworking and which can be considered as truly optional. It is not the intention to prevent manufacturers or procurers from following an alternative specification, but the consequences should become clear from the present document.

Document History

DS/EN 301163-1-1 V.1.1.1
January 15, 2002
Transmission and Multiplexing (TM); Generic requirements of Asynchronous Transfer Mode (ATM) transport functionality within equipment; Part 1-1: Functional characteristics and equipment performance
The purpose of the present document is to provide specifications for ATM equipment to be used in the ETSI region. These specifications seek to define the processes associated with ATM rather than...
Advertisement