ISO 13850

Safety of Machinery - Emergency Stop - Principles for Design

inactive
Buy Now
Organization: ISO
Publication Date: 15 November 2006
Status: inactive
Page Count: 12
ICS Code (Safety of machinery): 13.110
scope:

This International Standard specifies functional requirements and design principles for the emergency stop function on machinery, independent of the type of energy used to control the function.

It is applicable to all machinery except for:

- machines in which the provision of emergency stop would not lessen the risk;

- hand-held portable machines and hand-guided machines.

It does not deal with functions such as reversal or limitation of motion, deflection, shielding, braking or disconnecting, which can be part of the emergency stop function.

Document History

October 1, 2015
Safety of machinery - Emergency stop function - Principles for design
A description is not available for this item.
ISO 13850
November 15, 2006
Safety of Machinery - Emergency Stop - Principles for Design
This International Standard specifies functional requirements and design principles for the emergency stop function on machinery, independent of the type of energy used to control the function. It...
January 1, 1996
Safety of Machinery - Emergency Stop - Principles for Design
A description is not available for this item.

References

Advertisement