AGMA 2015-2
Accuracy Classification System - Radial Measurements for Cylindrical Gears
| Organization: | AGMA |
| Publication Date: | 22 June 2006 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This part of ANSI/AGMA 2015 establishes a system of accuracy relevant to radial composite deviations of individual cylindrical involute gears. It specifies the appropriate definitions of gear tooth accuracy terms, the structure of the gear accuracy system and the allowable values of the above mentioned deviations.
The radial measurement accuracy system has different grade ranges than the elemental ranges in ANSI/AGMA 2015-1-A01. The diameter and module ranges for radial composite deviations and runout are also different.
The radial composite accuracy system comprises 9 accuracy grades for total or tooth--to--tooth radial composite deviations of which grade C4 is the most accurate and grade C12 is the least accurate. This standard is for the ranges:
Document History