IEC - 60055-2

Paper-Insulated Metal-Sheathed Cables for Rated Voltages up to 18/30 kV (with Copper or Aluminium Conductors and Excluding Gas-Pressure and Oil-Filled Cables) Part 2: General and Construction Requirements

inactive
Organization: IEC
Publication Date: 1 January 1981
Status: inactive
Page Count: 86
ICS Code (Cables): 29.060.20

Document History

January 1, 1981
Paper-Insulated Metal-Sheathed Cables for Rated Voltages up to 18/30 kV (with Copper or Aluminium Conductors and Excluding Gas-Pressure and Oil-Filled Cables) Part 2: General and Construction Requirements
This standard specifies general requirements and construction for impregnated paper-insulated lead-sheathed cables with copper or aluminium conductors (excluding gas-pressure and oil-filled cables)...
60055-2
January 1, 1981
Paper-Insulated Metal-Sheathed Cables for Rated Voltages up to 18/30 kV (with Copper or Aluminium Conductors and Excluding Gas-Pressure and Oil-Filled Cables) Part 2: General and Construction Requirements
A description is not available for this item.
Advertisement