ETSI - ETS 300 463
Transmission and Multiplexing (TM); Requirements of Passive Optical Access Networks (OANs) to Provide Services up to 2 Mbit/s Bearer Capacity
| Organization: | ETSI |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 44 |
scope:
This European Telecommunication Standard (ETS) describes cost effective and flexible access networks using optical fibre technology. This ETS is designed to provide both services to meet the current demands and an infrastructure which is able to satisfy the requirements of the future.
This ETS describes the characteristics of an Optical Access Network (OAN) with the capability of transporting interactive services, based on 64 kbit/s bearer capabilities, between the User Network Interface (UNI) and the local exchange. The ETS considers an OAN capable of providing business and residential customers with a range of services (up to 2 Mbit/s) over a passive split optical network. Distributive services (e.g. cable television) are outside the scope of this ETS.
The OAN described in this standard has considered the requirement for the access network to adapt to the changing requirements of individual customers in terms of capacity, flexibility and types of services offered without the need for network operators to provide service specific overlay networks.
The considered systems within this ETS are based on Time Division Multiple Access (TDMA) and/or Subcarrier Multiple Access (SCMA) methods. One and two fibre systems are described.
This ETS considers OANs where the Optical Distribution Network (ODN) is based on point-to-multipoint tree and branch options as described in ETS 300 681 [5].
This ETS is not a complete system definition. It identifies aspects that can be defined without preventing transmission innovation
Document History