DIN EN 301460-5

Fixed Radio Systems - Point-to-multipoint equipment - Part 5: Point-to-multipoint digital radio systems below 1 GHz; Additional parameters for DS-CDMA systems (Endorsement of the English version EN 301460-5 V 1.1.1 (2000-10) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 December 2001
Status: active
Page Count: 1
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30

Document History

DIN EN 301460-5
December 1, 2001
Fixed Radio Systems - Point-to-multipoint equipment - Part 5: Point-to-multipoint digital radio systems below 1 GHz; Additional parameters for DS-CDMA systems (Endorsement of the English version EN 301460-5 V 1.1.1 (2000-10) as German standard)
A description is not available for this item.
Advertisement