DS/CEN/TS 14632

Plastics piping systems for drainage, sewerage and water supply, pressure and non-pressure - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Guidance for the assessment of conformity

inactive
Organization: DS
Publication Date: 3 August 2006
Status: inactive
Page Count: 39
ICS Code (External sewage systems): 93.030
ICS Code (External water conveyance systems): 93.025
ICS Code (Plastics pipes): 23.040.20
scope:

This Technical Specification gives guidance for parties involved in the assessment of conformity of piping systems made from GRP-UP (glass-reinforced thermosetting resins based on unsaturated polyesters) intended to be used for drainage, sewerage or water supply. It contains procedures for the assessment of conformity to the requirements in the relevant system standards for materials, pipes, fittings and joints. NOTE 1 These procedures can be included in the manufacturer's quality plan as part of his quality system, which should conform to EN ISO 9001[1] or other systems, as applicable. NOTE 2 This Technical Specification can be included in a quality system subject to third party certification of conformity by a certification body that is accredited to EN 45011[2] or EN 45012[3], as applicable.

Document History

July 4, 2023
Plastics piping systems for drainage, sewerage and water supply, pressure and non-pressure – Glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP) – Guidance for the assessment of conformity
This Technical Specification gives guidance on the assessment of conformity of GRP-UP (glass-reinforced thermosetting resins based on unsaturated polyesters) piping products and assemblies in...
March 28, 2012
Plastics piping systems for drainage, sewerage and water supply, pressure and non-pressure – Glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP) – Guidance for the assessment of conformity
This Technical Specification gives guidance on the assessment of conformity of GRP-UP (glass-reinforced thermosetting resins based on unsaturated polyesters) piping products and assemblies in...
DS/CEN/TS 14632
August 3, 2006
Plastics piping systems for drainage, sewerage and water supply, pressure and non-pressure - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Guidance for the assessment of conformity
This Technical Specification gives guidance for parties involved in the assessment of conformity of piping systems made from GRP-UP (glass-reinforced thermosetting resins based on unsaturated...
Plastics piping systems for drainage, sewerage and water supply, pressure and non-pressure - Glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP) - Guidance for the assessment of conformity
This Technical Specification gives guidance for the assessment of conformity of GRP-UP (glass-reinforced thermosetting resins based on unsaturated polyesters) piping products and assemblies in...
Plastics piping systems for drainage, sewerage and water supply, pressure and non-pressure – Glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP) – Guidance for the assessment of conformity
This Technical Specification gives guidance on the assessment of conformity of GRP-UP (glass-reinforced thermosetting resins based on unsaturated polyesters) piping products and assemblies in...
Advertisement