CSA - CAN/CSA-S269.3-M92

Concrete Formwork

inactive
Organization: CSA
Publication Date: 1 June 1992
Status: inactive
Page Count: 40
scope:

This Standard provides rules and requirements for the design, fabrication, erection, and use of concrete formwork which provide temporary lateral support or containment of freshiy placed concrete for buildings and other structures during their construction, alteration, or repair. It is structured and organized so that it may be used with either working stress or limit states design standards and concepts.

Supplementary rules or requirements may be necessary for unusual types of formwork which

(a) are exposed to unusual environments or features;

(b) employ materials or procedures not covered in this Standard; or

(c) are intended to be used many times for precasting applications.

This Standard does not apply to

(a) falsework (including deck formwork);*

(b) scaffolds;

(c) design of concrete structures; and

(d) chimney jump forms.+

*For design of faisework see CSA Standard 5269.7.

+For design of chimney jump forms see AC1 Standard 307.

Document History

June 1, 1992
Concrete Formwork
This Standard provides rules and requirements for the design, fabrication, erection, and use of concrete formwork which provide temporary lateral support or containment of freshly placed concrete for...
CAN/CSA-S269.3-M92
June 1, 1992
Concrete Formwork
This Standard provides rules and requirements for the design, fabrication, erection, and use of concrete formwork which provide temporary lateral support or containment of freshiy placed concrete for...
June 1, 1992
Concrete Formwork
Provides rules and requirements for the design, fabrication, erection, and use of concrete formwork which provide temporary lateral support or containment of freshly placed concrete for buildings and...
June 1, 1992
Concrete Formwork
This Standard provides rules and requirements for the design, fabrication, erection, and use of concrete formwork which provide temporary laterat support or containment of freshly placed concrete for...
June 1, 1992
Concrete Formwork
Provides rules and requirements for the design, fabrication, erection, and use of concrete formwork which provide temporary lateral support or containment of freshly placed concrete for buildings and...

References

Advertisement