NPFC - MIL-M-38510/173

MICROCIRCUITS, DIGITAL, CMOS, DECODERS, ENCODER, AND DECODERS/DEMULTIPLEXERS, MONOLITHIC SILICON, POSITIVE LOGIC

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 30 April 1984
Status: active
Page Count: 60
scope:

This specification covers the detail requirements for monolithic silicon, CMOS logic microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided ,and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510.

The device type shall be as follows:

Device type Circuit 01 4-Bit latch/4-to-16 line decoder 02 4-Bit latch/4-to-16 line decoder 03 8-Bit priority encoder 04 Dual binary to 1 of 4 decoder/multiplexers 05 Dual binary to 1 of 4 decoder/demultiplexers

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, ¼" × ⅞", dual-in-line) F F-5 (16-lead, ¼" × ⅜", flat-pack) J D-3 (24-lead, ½" × 1-¼", dual-in-line) K F-6 (24-lead, ⅜" × ⅝" flat-pack) X See figure 1 (24-lead, ½" × 1-¼", dual-in-line) Y See figure 1 (24-lead, ⅝" × ¾", flat-pack) Z F-5 (16-lead, ¼" × ⅜", flat-pack except A dimension = 0.1" (2.54 mm) maximum) U F-6 (24-lead, ⅜" × ⅝", flat-pack, except A dimension = 0.1" (2.54 mm) maximum)

NOTES:

1. As an exception to 3.5.6.2.3 of MIL-M-38510, for case outlines Z and U only, the leads of bottom brazed ceramic packages (i.e., configuration 2 of case outlines F-5 or F-6) may have electroless nickel undercoating which shall be 50 to 200 microinches (1.27 to 5.08 µm) thick provided the lead finish is hot solder dip (i.e., finish letter A) and provided that, after any lead forming, an additional hot solder dip coating is applied which shall extend from the outer tip of the lead to no more than 0.015 inch (0.38 mm) from the package edge.

2. For bottom or side braded packages, case outlines Z and U only, the S1 dimension may go to .000 inch (.00 mm) minimum. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: National Aeronautics and Space Administration, George C, Marshall Space Flight Center, ATTN: EG02, Marshall Space Flight Center, Alabama 35812 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage range- - - - - - - - - - - - −0.5 V dc to +18 V dc Input current (each input)- - - - - - - - - ±10 mA Input voltage range - - - - - - - - - - - - (VSS −0 5) ≤ VI ≤ (VDD +0.5) Storage temperature range - - - - - - - - - −65°C to +175°C Maximum power dissipation (PD) 1/ - - - - - 200 mW Lead temperature (soldering, 10 seconds)- - +300°C Thermal resistance, junction-to-case: - - - (see MIL-M-38510 appendix C) Junction temperature (TJ) - - - - - - - - - +175°C

Supply Voltage (VDD) - VSS) - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Input low (VIL) voltage range - - - - - - 0-1.5 V dc @ VDD = 5 V dc, VOL = 10% VDD, VOH = 90% VDD, 0-2.0 V dc @ VDD = 10 V dc, 0-4.0 V dc, @ VDD = 15 V dc, Input high (VIH) voltage range- - - - - - 3.5-5.0 V dc @ VDD = 5 V dc, VOL = 10% VDD, VOH = 90% VDD, 8.0-10.0 V dc @ VDD = 10 V dc, 11.0-15 V dc @ VDD = 15 V dc Ambient operating temperature range (TC)- −55°C to +125°C

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

Microcircuits, Digital, CMOS, Decoders, Encoder, and Decoders/Demultiplexers Monolithic Silicon, Positive Logic
A description is not available for this item.
January 19, 2012
Microcircuits, Digital, CMOS, Decoders, Encoder, and Decoders/Demultiplexers Monolithic Silicon, Positive Logic
A description is not available for this item.
April 11, 2007
MICROCIRCUITS, DIGITAL, CMOS, DECODERS, ENCODER, AND DECODERS/DEMULTIPLEXERS, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
June 24, 2002
MICROCIRCUITS, DIGITAL, CMOS, DECODERS, ENCODER, AND DECODERS/DEMULTIPLEXERS, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
August 9, 1996
MICROCIRCUITS, DIGITAL, CMOS, DECODERS, ENCODER, AND DECODERS/DEMULTIPLEXERS, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
MIL-M-38510/173
April 30, 1984
MICROCIRCUITS, DIGITAL, CMOS, DECODERS, ENCODER, AND DECODERS/DEMULTIPLEXERS, MONOLITHIC SILICON, POSITIVE LOGIC
This specification covers the detail requirements for monolithic silicon, CMOS logic microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided ,and are...
September 30, 1982
MICROCIRCUITS, DIGITAL, CMOS, DECODERS, ENCODER, AND DECODERS/DEMULTIPLEXERS, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
November 10, 1981
MICROCIRCUITS, DIGITAL, CMOS, DECODERS, ENCODER, AND DECODERS/DEMULTIPLEXERS, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
June 16, 1980
MICROCIRCUITS, DIGITAL, CMOS, DECODERS, ENCODER, AND DECODERS/DEMULTIPLEXERS, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
May 29, 1979
MICROCIRCUITS, DIGITAL, CMOS, DECODERS, ENCODER, AND DECODERS/DEMULTIPLEXERS, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
August 4, 1978
MICROCIRCUITS, DIGITAL, CMOS, DECODERS, ENCODER, AND DECODERS/DEMULTIPLEXERS, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
Advertisement