SN - NS 1724:1978

Valves - Screw-down stop valves of leaded gunmetal, with flanges. DN 10 and DN 80 - Threaded bonnet, rising stem - Metallic seal - Nominal pressure PN16 - Max. temperature 225 degrees Celsius

active, Most Current
Organization: SN
Publication Date: 1 September 1978
Status: active
ICS Code (Pressure regulators): 23.060.40

Document History

NS 1724:1978
September 1, 1978
Valves - Screw-down stop valves of leaded gunmetal, with flanges. DN 10 and DN 80 - Threaded bonnet, rising stem - Metallic seal - Nominal pressure PN16 - Max. temperature 225 degrees Celsius
A description is not available for this item.
Advertisement