CENELEC - HD 428.4 S1
Three Phase Oil-Immersed Distribution Transformers 50 Hz, from 50 to 2500 kVA with Highest Voltage for Equipment not Exceeding 36 kV Part 4: Determination of the Power Rating of a Transformer Loaded with Non-Sinusoidal Currents
inactive, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Electrical engineering): | 29 |
Document History
HD 428.4 S1
January 1, 1994
Three Phase Oil-Immersed Distribution Transformers 50 Hz, from 50 to 2500 kVA with Highest Voltage for Equipment not Exceeding 36 kV Part 4: Determination of the Power Rating of a Transformer Loaded with Non-Sinusoidal Currents
A description is not available for this item.