DIN EN 301216
Fixed Radio Systems - Point-to-point equipment; Plesiochronous Digital Hierarchy (PDH) - Low and medium capacity and STM-0 digital radio systems operating in the frequency bands in the range 3 GHz to 11 GHz (Endorsement of the English version EN 301216 V 1.2.1 (2001-07) as German standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 January 2002 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
Document History
DIN EN 301216
January 1, 2002
Fixed Radio Systems - Point-to-point equipment; Plesiochronous Digital Hierarchy (PDH) - Low and medium capacity and STM-0 digital radio systems operating in the frequency bands in the range 3 GHz to 11 GHz (Endorsement of the English version EN 301216 V 1.2.1 (2001-07) as German standard)
A description is not available for this item.
February 1, 2001
Fixed Radio Systems - Point-to-point equipment - Plesiochronous Digital Hierarchy (PDH) - Low and medium capacity and STM-0 digital radio systems operating in the frequency bands in the range 3 GHz to 11 GHz (Endorsement of the English version EN 301216 V 1.1.1 (1999-12) as German standard)
A description is not available for this item.