ETSI - PRETS 300 694

Private Telecommunication Network (PTN); Cordless Terminal Mobility (CTM); Call Handling Additional Network Features; Service Description

inactive
Organization: ETSI
Publication Date: 1 January 1995
Status: inactive
Page Count: 17
scope:

This European Telecommunication Standard (ETS) describes the stage 1 of the Cordless Terminal Mobility (CTM) call handling Additional Network Features (ANF) for Private Integrated Services Networks (PISNs). It comprises two related but distinct service descriptions, Incoming CTM Call Handling Additional Network Feature (ANF-CTMI) and Outgoing CTM Call Handling Additional Network Feature (ANF-CTMO). Stage one is an overall service description from the user's point of view, but does not deal with the details of the human interface itself, see CCITT Recommendation I.130 [5].

ANF-CTMI directs incoming calls to a CTM user within a PISN regardless of the CTM user's geographical location within the PISN, provided the CTM user's location is known.

ANF-CTMO detects an outgoing call or request for a supplementary service from a CTM user and establishes it as a basic call or signalling connection, respectively, regardless of the user's geographical location within the PISN. It also provides the CTM user's service profile for use by outgoing call control, or alternatively passes the call to the CTM user's home location for processing.

ANF specifications are produced in three stages according to the method described in ETS 300 387 [4]. This ETS contains the stage 1 specification of the CTM call handling ANFs.

The purpose of the stage 1 specification is to guide and constrain the work at stage 2 and stage 3. Where the text indicates the status of a requirement (i.e. as strict command or prohibition or as authorisation leaving freedom as a capability or possibility) this is reflected in the text of the relevant stage 2 and stage 3 standards.

Conformance to this ETS is met by conforming to the stage three standards with the field of application appropriate to the equipment being implemented. Therefore, no method of testing is provided for this ETS.

Document History

January 1, 1996
Private Integrated Services Network (PISN); Cordless Terminal Mobility (CTM); Call Handling Additional Network Features; Service Description
A description is not available for this item.
January 1, 1996
Private Integrated Services Network (PISN); Cordless Terminal Mobility (CTM); Call Handling Additional Network Features; Service Description
This final draft European Telecommunication Standard (ETS) describes the stage ones of the Cordless Terminal Mobility (CTM) call handling Additional Network Feature (ANFs) for Private Integrated...
PRETS 300 694
January 1, 1995
Private Telecommunication Network (PTN); Cordless Terminal Mobility (CTM); Call Handling Additional Network Features; Service Description
This European Telecommunication Standard (ETS) describes the stage 1 of the Cordless Terminal Mobility (CTM) call handling Additional Network Features (ANF) for Private Integrated Services Networks...

References

Advertisement