DS/EN 300407 V1.3.1
Fixed Radio Systems; Point-to-point equipment; Parameters for digital radio systems for the transmission of digital signals operating at 55 GHz
| Organization: | DS |
| Publication Date: | 26 November 2001 |
| Status: | active |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document specifies the minimum performance parameters for terrestrial digital fixed service radio communications equipments operating in the 55 GHz frequency band and is a complete revision of the existing ETS 300 407 [8] specification in the areas of: - introduction of unique system type codes for regulatory reference to the various system types detailed in the present document, refer to new annex C (normative) and related categories of equipment classes of spectral efficiency; - additional systems with higher spectrum efficiency in the new classes 1 to 4; - removal of Analogue services; - digital services restricted to frequency division duplex (FDD) operation only; - technical specifications relevant to the EMC Directive, detailed in annex B (normative); - specific antenna radiation patterns (now superseded by EN 300 833 [12]).
Document History