FORD - WSS-M1A341-A9

STEEL, SHEET, DENT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 25 September 2002
Status: inactive
Page Count: 6
scope:

1. SCOPE

The materials defined by these specifications are steel sheet possessing good formability, weldability, and resistance to denting. Variants A1, A2, A8 & A10 increase in yield strength due to strain hardening. Variants A3 to A7 & A9 increase in yield strength due to a combination of strain hardening and paint baking (bake hardening). Variants A7 & A10 shall be supplied in the isotropic condition (see para 4.3) and be additionally controlled by the SMRL (see para 3.5). The choice of strengthening mechanism is at the discretion of the supplier and shall be described in the control plan. To assist users of these specifications (while not restricting the supplier's choice of strengthening mechanism) detailed below is a list of commonly used terms: (See also para 4.7).

Document History

May 6, 2013
STEEL, SHEET, DENT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are steel sheet possessing good formability, weldability, and resistance to denting. Variants A1, A2, A8, A10, A11, A12 increase in yield strength due to...
May 3, 2006
STEEL, SHEET, DENT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are steel sheet possessing good formability, weldability, and resistance to denting. Variants A1, A2, A8 & A10 increase in yield strength due to strain...
WSS-M1A341-A9
September 25, 2002
STEEL, SHEET, DENT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are steel sheet possessing good formability, weldability, and resistance to denting. Variants A1, A2, A8 & A10 increase in yield strength due...
October 5, 2001
STEEL, SHEET, DENT RESISTANT
1. SCOPE The materials defined by these specifications are steel sheet possessing good formability, weldability, and resistance to denting. Variants A1, A2, A8 & A10 increase in yield strength due to...

References

Advertisement