DS/EN 140400/A1

Sectional Specification: Fixed low power surface mounting (SMD) resistors

inactive
Organization: DS
Publication Date: 3 April 2002
Status: inactive
Page Count: 6
ICS Code (Fixed resistors): 31.040.10
scope:

This sectional specification prescribes the preferred values for characteristics and ratings and also the inspection requirements for fixed surface resistors of assessed quality. These resistors generally have metallised connecting pads and are intended to be mounted directly on to substrates, for example hybrid integrated circuits or printed boards. It selects from the generic specification, EN 140 000, the appropriate methods of test to be used in detail specifications derived from this specification.

Document History

April 5, 2004
Sectional specification - Fixed low power surface mount (SMD) resistors
This sectional specification prescribes the preferred values for characteristics and ratings and also the inspection requirements for fixed surface mount resistors of assessed quality. These...
DS/EN 140400/A1
April 3, 2002
Sectional Specification: Fixed low power surface mounting (SMD) resistors
This sectional specification prescribes the preferred values for characteristics and ratings and also the inspection requirements for fixed surface resistors of assessed quality. These resistors...
December 23, 1997
Sectional specification: Fixed low power surface mounting (SMD) resistors
This sectional specification prescribes the preferred values for characteristics and ratings and also the inspection requirements for fixed surface resistors of assessed quality. These resistors...
Advertisement