ETSI - PRETS 300 332

Satellite Earth Stations and Systems (SES); Transmit-Only or Transmit-and-Receive Very Small Aperture Terminals (VSATs) Used for Communications Operating in the Fixed Satellite Service (FSS) 6 GHz and 4 GHz Frequency Bands Second Edition

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 19

Document History

July 1, 1997
Satellite Earth Stations and Systems (SES); Transmit-Only or Transmit-and-Receive Very Small Aperture Terminals (VSATs) Used for Communications Operating in the Fixed Satellite Service (FSS) 6 GHz and 4 GHz Frequency Bands
A description is not available for this item.
April 1, 1997
Satellite Earth Stations and Systems (SES); Transmit-Only or Transmit-and-Receive Very Small Aperture Terminals (VSATs) Used for Communications Operating in the Fixed Satellite Service (FSS) 6 GHz and 4 GHz Frequency Bands
This European Telecommunication Standard (ETS) provides specifications for the standardization of the characteristics of transmit-only or transmit-and-receive Very Small Aperture Terminals (VSATs)...
PRETS 300 332
January 1, 1996
Satellite Earth Stations and Systems (SES); Transmit-Only or Transmit-and-Receive Very Small Aperture Terminals (VSATs) Used for Communications Operating in the Fixed Satellite Service (FSS) 6 GHz and 4 GHz Frequency Bands Second Edition
A description is not available for this item.
January 1, 1994
Satellite Earth Stations and Systems (SES); Transmit/Receive Very Small Aperture Terminals (VSATs) Used for Data Communications Operating in the Fixed Satellite Service (FSS) 6 GHz and 4 GHz Frequency Bands
This European Telecommunication Standard (ETS) provides specifications for the standardisation of the characteristics of transmit/receive Very Small Aperture Terminals (VSATs) operating as part of a...
January 1, 1993
Satellite Earth Stations (SES); Transmit/Receive Very Small Aperature Terminals (VSATSs) Used for Data Communications Operating in the Fixed Satellite Service (FSS) 6 GHz and 4GHz Frequency Bands
This European Telecommunication Standard (ETS) provides specifications for the standardisation of the characteristics of transmit/receive Very Small Aperture Terminals (VSATs) operating as part of a...
Advertisement