DIN EN ISO 105-B06
Textiles - Tests for colour fastness - Part B06: Colour fastness and ageing to artificial light at high temperatures: Xenon arc fading lamp test (ISO 105-B06:1998, including Amendment 1:2002)
| Organization: | DIN |
| Publication Date: | 1 July 2004 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
This part of ISO 105 specifies a method for determining the colour fastness and ageing properties of all kinds and forms of dyed and printed textiles and/or other organic substrates under the action of an artificial light source representative of natural daylight (D65), and the fourth a somewhat lower cut-off wavelength. The test method gives special consideration to the light and heat conditions that occur in the interior of a motor vehicle.
The four different sets of conditions specified are known to give similar but not necessarily identical results.
Document History