BSI - BS EN 61566

Measurement of Exposure to Radio-Frequency Electromagnetic Fields - Field Strength in the Frequency Range 100 kHz to 1 GHz

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 June 1998
Status: active
Page Count: 22
ICS Code (Radiation protection): 13.280
scope:

Describes methods of measurement to ensure that transmissions from operational transmitting equipment do not constitute a potential hazard to workers or to the general public and should be used in conjunction with the relevant national standards or regulations.

Document History

BS EN 61566
June 15, 1998
Measurement of Exposure to Radio-Frequency Electromagnetic Fields - Field Strength in the Frequency Range 100 kHz to 1 GHz
Describes methods of measurement to ensure that transmissions from operational transmitting equipment do not constitute a potential hazard to workers or to the general public and should be used in...

References

Advertisement