DIN EN 10051
Continuously hot rolled uncoated unalloyed and alloy steel plate, sheet and strip - Tolerances on dimensions and shape (includes Amendment A1:1997)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 November 1997 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This European Standard applies to continuously hot-rolled uncoated flat products with a maximum width of 2200 mm of non-alloy and alloy steels including stainless steels in accordance with table 1.
This European Standard also applies to hot-rolled strip for cold rolling.
This European Standard does not apply to hot-rolled strip rolled in widths < 600 mm (see EN 10048).
Document History
August 1, 2022
Continuously hot-rolled strip and plate/sheet cut from wide strip of non-alloy and alloy steels - Tolerances on dimensions and shape; German and English version prEN 10051:2022
A description is not available for this item.
February 1, 2011
Continuously hot-rolled strip and plate/sheet cut from wide strip of non-alloy and alloy steels - Tolerances on dimensions and shape
This European Standard specifies tolerances on dimensions and shape for continuously hot-rolled uncoated plate/sheet and strip with a maximum width of 2 200 mm of non-alloy and alloy steels in...
DIN EN 10051
November 1, 1997
Continuously hot rolled uncoated unalloyed and alloy steel plate, sheet and strip - Tolerances on dimensions and shape (includes Amendment A1:1997)
This European Standard applies to continuously hot-rolled uncoated flat products with a maximum width of 2200 mm of non-alloy and alloy steels including stainless steels in accordance with table 1....