FORD WSB-M4D912-A
ACETAL (POM) HOMOPOLYMER, 15 % PTFE AND SILICONE LUBRICATED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
Organization: | FORD |
Publication Date: | 17 July 2006 |
Status: | active |
Page Count: | 5 |
scope:
The material defined by this specification is a thermoplastic acetal homopolymer molding compound based on trioxane modified with 13% PTFE and 2% silicone to produce a low coefficient of friction material.
Document History
FORD WSB-M4D912-A
July 17, 2006
ACETAL (POM) HOMOPOLYMER, 15 % PTFE AND SILICONE LUBRICATED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic acetal homopolymer molding compound based on trioxane modified with 13% PTFE and 2% silicone to produce a low coefficient of friction...
November 5, 1994
ACETAL (POM) HOMOPOLYMER, 15 % PTFE AND SILICONE LUBRICATED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a thermoplastic acetal homopolymer molding compound based on trioxane modified with 13 % PTFE and 2 % silicone to produce a low coefficient of...