DS/EN 301440 V1.2.2

Digital Enhanced Cordless Telecommunications (DECT); Integrated Services Digital Network (ISDN); Attachment requirements for terminal equipment for DECT/ISDN interworking profile applications

active, Most Current
Organization: DS
Publication Date: 8 July 1999
Status: active
ICS Code (Digital Enhanced Cordless Telecommunications (DECT)): 33.070.30
scope:

The present document specifies the technical characteristics to be provided by terminal equipment which is capable of connection to a Integrated Services Digital Network (ISDN) and which uses Digital European Cordless Telecommunications (DECT) for network access. The cordless transmissions for such terminal equipment operate within the frequency band 1 880 MHz to 1 900 MHz. A DECT terminal equipment comprises two elements, referred to as a Fixed Part (FP) and a Portable Part (PP). The objective of the present document is to ensure air-interface interoperability between a FP and PP following the DECT/ISDN Interworking Profile (IWP) (see note 2), where these parts are capable of 3,1 kHz telephony applications, and where the FP is connected to the ISDN in order to provide ISDN services (according to TBR 3 [39] and TBR 4 [40]), over the DECT air interface.

Document History

DS/EN 301440 V1.2.2
July 8, 1999
Digital Enhanced Cordless Telecommunications (DECT); Integrated Services Digital Network (ISDN); Attachment requirements for terminal equipment for DECT/ISDN interworking profile applications
The present document specifies the technical characteristics to be provided by terminal equipment which is capable of connection to a Integrated Services Digital Network (ISDN) and which uses Digital...
Advertisement