NAVY - MIL-C-15306/3

CALL SIGNAL STATIONS TA-975/WTC2, FRONT CRANK

active
Organization: NAVY
Publication Date: 28 June 1993
Status: active
Page Count: 6
scope:

This specification sheet is approved for use by all departments and agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DODISS) specified in the solicitation: MIL-C-15306. TABLE I. Call signal station wiring connections.

System inter- Terminal station terminal Station selector switch connecting cable board connections position pair number Black wire White wire Tens Units ------------------------------------------------------------------------------ 1 1 1W 1 1 2 2 2W 2 2 3 3 3W 3 3 4 4 4W 4 4 5 5 5W 5 5 6 6 6W 6 6 7 7 7W 7 7 8 8 8W 8 8 9 9 9W 9 9 10 0 0W 0 0 11 A AW A A 12 B BW B B

Document History

Call Signal Stations TA-975/WTC2, Front Crank
A description is not available for this item.
July 10, 1999
CALL SIGNAL STATIONS TA-975/WTC2, FRONT CRANK
A description is not available for this item.
MIL-C-15306/3
June 28, 1993
CALL SIGNAL STATIONS TA-975/WTC2, FRONT CRANK
This specification sheet is approved for use by all departments and agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this...

References

Advertisement