CSA - ISO/IEC ISP 10609-23-99

Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 23: Subnetwork-Type Dependent Requirements for Network Layer and Data Link Layer for Data Transfer Concerning a Packet Switched Mode Integrated Services Digital Network Using Virtual Calls: B-Channel Access Case

inactive
Organization: CSA
Publication Date: 1 January 1999
Status: inactive
Page Count: 18
scope:

ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI standards, which collectively provide the connection-mode Transport Service using the connection-mode Network Service.

This part of ISO/IEC ISP 10609 specifies the subnetwork-type dependent requirements for Network Layer and Data Link Layer concerning data transfer using virtual call where end systems attached to a packet mode ISDN (B-channel access case).

Document History

January 1, 1999
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 23: Subnetwork-Type Dependent Requirements for Network Layer and Data Link Layer for Data Transfer Concerning a Packet Switched Mode Integrated Services Digital Network Using Virtual Calls: B-Channel Access Case
ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI standards, which collectively provide...
ISO/IEC ISP 10609-23-99
January 1, 1999
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 23: Subnetwork-Type Dependent Requirements for Network Layer and Data Link Layer for Data Transfer Concerning a Packet Switched Mode Integrated Services Digital Network Using Virtual Calls: B-Channel Access Case
ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI standards, which collectively provide...
Advertisement