BSI - BS 1574

Specification for Split Cotter Pins Metric and Inch Series

inactive
Buy Now
Organization: BSI
Publication Date: 24 May 1972
Status: inactive
Page Count: 16
ICS Code (Pins, nails): 21.060.50
scope:

Metric pins with maximum shank diameters smaller than their normal designation, which is size of hole for which they are intended. 0.6 mm to 20.0 mm (1/32 in to ½ in).

Document History

March 15, 1994
Specification For Split Pins (Inch Series)
A description is not available for this item.
BS 1574
May 24, 1972
Specification for Split Cotter Pins Metric and Inch Series
Metric pins with maximum shank diameters smaller than their normal designation, which is size of hole for which they are intended. 0.6 mm to 20.0 mm (1/32 in to ½ in).
Advertisement