DS/CEN/TS 1456-2

Plastics piping systems for buried and above-ground drainage and sewerage under pressure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Guidance for the assessment of conformity

inactive, Most Current
Organization: DS
Publication Date: 28 July 2003
Status: inactive
Page Count: 26
ICS Code (External sewage systems): 93.030
ICS Code (Plastics pipes): 23.040.20
scope:

This Technical Specification gives guidance for the assessment of conformity intended to be included in the manufacturer's quality plan as part of the quality management system. It includes: a) requirements for materials, components, joints and assemblies given in EN 1456-1; b) requirements for the manufacturer's quality management system; c) definitions and procedures to be applied if third party certification is involved. In conjunction with EN 1456-1 it is applicable to PVC-U piping systems intended to be used for the conveyance of sewage and drainage under pressure at approximately 20 °C: a) buried in the ground; b) sea outfalls; c) laid in inland waters and/or in ducts; d) suspended below bridges. This specification is also applicable to PVC-U piping systems for the continuous conveyance of sewage and drainage up to and including 45 °C as required in EN 773.

Document History

DS/CEN/TS 1456-2
July 28, 2003
Plastics piping systems for buried and above-ground drainage and sewerage under pressure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Guidance for the assessment of conformity
This Technical Specification gives guidance for the assessment of conformity intended to be included in the manufacturer's quality plan as part of the quality management system. It includes: a)...

References

Advertisement