CSA - CAN/CSA-B182.1-M92
Plastic Drain and Sewer Pipe and Pipe Fittings
| Organization: | CSA |
| Publication Date: | 1 March 1992 |
| Status: | inactive |
| Page Count: | 51 |
scope:
This Standard covers the following:
March 1992
(a) plastic drain and sewer pipe and plastic pipe fittings with pipe stiffness of 275, 320, or 625 kPa, including both singie-wall and co-extruded pipe with a smooth interior;
(b) single-wall or co-extruded, noncorrugated, perforated plastic pipe and plastic pipe fittings;
(c) co-extruded dual-wall perforated plastic pipe with a smooth interior and corrugated exterior; and
(d) solvent cement.
Note: Industrial waste disposal lines should be installed only with the specific approval of the regulatory outhority, since chemicals not commonly found in drains and sewers and temperatures greater than 60°C may be encountered.
The values given in SI (metric) units are the standard. The values given in parentheses are for information only.
Document History