DS/EN ISO 14922-3

Thermal spraying – Quality requirements of thermally sprayed structures – Part 3: Standard quality requirements

active, Most Current
Buy Now
Organization: DS
Publication Date: 13 September 1999
Status: active
Page Count: 13
ICS Code (Surface treatment and coating in general): 25.220.01
scope:

This standard specifies requirements so that: - it is independent of the type of the thermally sprayed structure; - it defines quality requirements for thermal spraying both in workshops and on site; - it provides guidance for describing a manufacturer's capability to produce thermally sprayed constructions to meet specified requirements. - it may also be used as a basis for assessing the manufacturer in respect to his thermal spraying capability.

Document History

DS/EN ISO 14922-3
September 13, 1999
Thermal spraying – Quality requirements of thermally sprayed structures – Part 3: Standard quality requirements
This standard specifies requirements so that: – it is independent of the type of the thermally sprayed structure; – it defines quality requirements for thermal spraying both in workshops and on site;...

References

Advertisement