FORD - WSK-M11P57-A2

PERFORMANCE STRUCTURAL ADHESIVE, POLYURETHANE, ONE COMPONENT, HIGH MODULUS

inactive
Organization: FORD
Publication Date: 8 July 1994
Status: inactive
Page Count: 7
scope:

1. SCOPE

These specifications define the performance requirements for solvent free, polyurethane based, structural metal-to-metal respectively semistructural metal-to-glass adhesives as follows (see also 5.1) WSK-M11P57-A1: One component material and moisture curing at ambient temperatures, with standard fix behavior, WSK-M11P57-A2: One component material and moisture curing at ambient temperatures with a high shear modulus behaviour after complete curing, WSK-M11P57-A3: One component material, warm bead applied and moisture curing at ambient temperatures, with a fast fix behaviour, WSK-M11P57-A4: One component material and moisture curing at ambient temperatures, with standard fix and non conductive behaviour.

Document History

January 7, 2009
PERFORMANCE, STRUCT, ADHESIVE; 1 COMP., PUR; HIGH MODULUS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for solvent free, polyurethane based, structural metal-to-metal respectively semistructural metal-to-glass adhesives as follows (see also 5.1)...
WSK-M11P57-A2
July 8, 1994
PERFORMANCE STRUCTURAL ADHESIVE, POLYURETHANE, ONE COMPONENT, HIGH MODULUS
1. SCOPE These specifications define the performance requirements for solvent free, polyurethane based, structural metal-to-metal respectively semistructural metal-to-glass adhesives as follows (see...

References

Advertisement