NPFC - MIL-F-8815

FILTER AND FILTER ELEMENTS, FLUID PRESSURE, HYDRAULIC LINE, 15 MICRON ABSOLUTE AND 5 MICRON ABSOLUTE, TYPE II SYSTEMS; GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 27 September 1976
Status: inactive
Page Count: 45
scope:

This specification covers hydraulic line filter assemblies and filter elements which retain all particles larger than 15 microns and 5 microns and are suitable for use as specified in 6.1, and the applicable specification sheet.

Hydraulic filter assemblies shall be of the following type, class, styles, micron ratings, and sizes, as specified (see 6.2). The hydraulic filter element shall be either cleanable or noncleanable as specified in the applicable specification sheet.

Type II (MIL-H-5440) - For −65°F to +275°F fluid temperature range

Class 3000 (MIL-H-5440) - Filter and filter element shall be furnished suitable for operating pressures up to and including 3,000 pounds per square inch (psi).

Styles, sizes, micron ratings, and part numbers shall be as specified in the applicable specification sheet.

intended Use:

The filter assemblies and filter elements covered by this specification are intended for use in aircraft and missile hydraulic systems covered by MIL-H-5440 and MIL-H-25475, and operating with... View More

Document History

June 8, 2023
FILTER AND FILTER ELEMENTS, FLUID PRESSURE, HYDRAULIC LINE, 15 MICRON AND 5 MICRON, TYPE II, GENERAL SPECIFICATION FOR
The filter assemblies and filter elements covered by this specification are intended for use in aircraft and missile hydraulic systems covered by SAE-AS5440 and SAE-AS8775 operating with hydraulic...
September 19, 2019
Filter and Filter Elements, Fluid Pressure, Hydraulic Line, 15 Micron Absolute and 5 Micron Absolute, Type II Systems, General Specification for
A description is not available for this item.
December 2, 2014
FILTER AND FILTER ELEMENTS, FLUID PRESSURE, HYDRAULIC LINE, 15 MICRON ABSOLUTE AND 5 MICRON ABSOLUTE, TYPE II SYSTEMS, GENERAL SPECIFICATION FOR
The filter assemblies and filter elements covered by this specification are intended for use in aircraft and missile hydraulic systems covered by SAE-AS5440 and SAE-AS8775 operating with hydraulic...
December 2, 2014
FILTER AND FILTER ELEMENTS, FLUID PRESSURE, HYDRAULIC LINE, 15 MICRON ABSOLUTE AND 5 MICRON ABSOLUTE, TYPE II SYSTEMS
A description is not available for this item.
June 23, 1995
FILTER AND FILTER ELEMENTS, FLUID PRESSURE, HYDRAULIC LINE, 15 MICRON ABSOLUTE AND 5 MICRON ABSOLUTE, TYPE II SYSTEMS; GENERAL SPECIFICATION FOR
A description is not available for this item.
September 27, 1976
FILTER AND FILTER ELEMENTS, FLUID PRESSURE, HYDRAULIC LINE, 15 MICRON ABSOLUTE AND 5 MICRON ABSOLUTE, TYPE II SYSTEMS; GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-F-8815
September 27, 1976
FILTER AND FILTER ELEMENTS, FLUID PRESSURE, HYDRAULIC LINE, 15 MICRON ABSOLUTE AND 5 MICRON ABSOLUTE, TYPE II SYSTEMS; GENERAL SPECIFICATION FOR
This specification covers hydraulic line filter assemblies and filter elements which retain all particles larger than 15 microns and 5 microns and are suitable for use as specified in 6.1, and the...
September 29, 1972
FILTER AND FILTER ELEMENTS, FLUID PRESSURE, HYDRAULIC LINE, 15 MICRON ABSOLUTE AND 5 MICRON ABSOLUTE, TYPE II SYSTEMS; GENERAL SPECIFICATION FOR
A description is not available for this item.
September 29, 1972
FILTER AND FILTER ELEMENTS, FLUID PRESSURE, HYDRAULIC LINE, 15 MICRON ABSOLUTE AND 5 MICRON ABSOLUTE, TYPE II SYSTEMS; GENERAL SPECIFICATION FOR
A description is not available for this item.
August 10, 1967
FILTER AND FILTER ELEMENTS, FLUID PRESSURE, HYDRAULIC LINE, 15 MICRON ABSOLUTE AND 5 MICRON ABSOLUTE, TYPE II SYSTEMS; GENERAL SPECIFICATION FOR
A description is not available for this item.
August 14, 1963
FILTER AND FILTER ELEMENTS, FLUID PRESSURE, HYDRAULIC LINE, 15 MICRON ABSOLUTE AND 5 MICRON ABSOLUTE, TYPE II SYSTEMS; GENERAL SPECIFICATION FOR
A description is not available for this item.
March 18, 1960
FILTER AND FILTER ELEMENTS, FLUID PRESSURE, HYDRAULIC LINE, 15 MICRON ABSOLUTE AND 5 MICRON ABSOLUTE, TYPE II SYSTEMS; GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement