BSI - BS EN 2071

Sheets in Aluminium and Aluminium Alloys - Thickness 0,25 mm Less Than or Equal to a Less Than or Equal to 6 mm - Dimensions

active, Most Current
Buy Now
Organization: BSI
Publication Date: 7 January 2002
Status: active
Page Count: 10
ICS Code (Aluminium): 49.025.20

Document History

BS EN 2071
January 7, 2002
Sheets in Aluminium and Aluminium Alloys - Thickness 0,25 mm Less Than or Equal to a Less Than or Equal to 6 mm - Dimensions
A description is not available for this item.

References

Advertisement