DS/EN 757

Welding consumables - Covered electrodes for manual metal arc welding of high strength steels - Classification

inactive, Most Current
Organization: DS
Publication Date: 16 March 1998
Status: inactive
Page Count: 15
ICS Code (Welding consumables): 25.160.20
scope:

This standard specifies requirements for classification of covered electrodes based on the all-weld metal in the as-welded or stress relieved conditions for manual metal arc welding of steels with a minimum yield strength higher than 500 N/mm2.

Document History

DS/EN 757
March 16, 1998
Welding consumables - Covered electrodes for manual metal arc welding of high strength steels - Classification
This standard specifies requirements for classification of covered electrodes based on the all-weld metal in the as-welded or stress relieved conditions for manual metal arc welding of steels with a...

References

Advertisement