NPFC - GG-T-356

THERMOMETER, SELF INDICATING, LIQUID IN GLASS, MINIMUM, (METEOROLOGICAL)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 30 June 1998
Status: active
Page Count: 7
scope:

This specification covers the requirements for two types and ten classes of organic liquid-in-glass, low temperature, complete immersion thermometers.

The thermometers shall be of the following types and classes. The type and class to be furnished shall be as specified (see 6.2).

Type I - Celsius (Centigrade) scale

Class 1: −20°C to +60°C

Class 2: −30°C to +50°C

Class 3: −40°C to +45°C

Class 4: −70°C to +35°C

Class 5: As specified in the contract or purchase order (not to exceed a span of 100°C). Beneficial comments, recommendations, additions, deletions, clarifications, etc., and any data which may improve this document should be sent to: Defense Supply Center Richmond (DSCR), ATTN: DSCR-VBD, 8000 Jefferson Davis Highway, Richmond, VA 23297-5610.

Type II - Fahrenheit scale

Class 6: −5°F to +135°F

Class 7: −20°F to +120°F

Class 8: −40°F to +110°F

Class 9: −90°F to +90°F

Class 10: As specified in the contract or purchase order (not to exceed a span of 180°F).

intended Use:

The organic liquid-in-glass, low temperature, complete immersion thermometers covered by this specification are intended for use in the measurement of minimum temperatures for meteorological... View More

Document History

September 25, 2023
Thermometer, Self Indicating, Liquid in Glass, Minimum, (Meteorological)
A description is not available for this item.
October 23, 2018
Thermometer, Self Indicating, Liquid in Glass, Minimum, (Meteorological)
A description is not available for this item.
November 1, 2013
Thermometer, Self Indicating, Liquid in Glass, Minimum, (Meteorological)
A description is not available for this item.
January 21, 2009
Thermometer, Self Indicating, Liquid in Glass, Minimum, (Meteorological)
A description is not available for this item.
January 27, 2004
THERMOMETER, SELF INDICATING, LIQUID IN GLASS, MINIMUM, (METEOROLOGICAL)
A description is not available for this item.
GG-T-356
June 30, 1998
THERMOMETER, SELF INDICATING, LIQUID IN GLASS, MINIMUM, (METEOROLOGICAL)
This specification covers the requirements for two types and ten classes of organic liquid-in-glass, low temperature, complete immersion thermometers. The thermometers shall be of the following...
September 25, 1967
THERMOMETER, SELF INDICATING, LIQUID IN GLASS, MINIMUM, (METEOROLOGICAL)
The thermometer covered herein is used for the measurement of minimum temperature for meteorological purposes.
March 16, 1959
THERMOMETER, SELF INDICATING, LIQUID IN GLASS, MINIMUM, (METEOROLOGICAL)
A description is not available for this item.
September 19, 1957
THERMOMETER, SELF INDICATING, LIQUID IN GLASS, MINIMUM, (METEOROLOGICAL)
A description is not available for this item.

References

Advertisement