BSI - BS EN 60603-8
Connectors for Frequencies Below 3 MHz for Use with Printed Boards - Part 8: Two-Part Connectors for Printed Boards for Basic Grid of 2,54 mm (0,1 in) with Square Male Contacts of 0,63 mm X 0,63 mm
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 May 1998 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
Applies to a group of related two-part connectors for printed boards for board-to-board and board-to-wire connection, with tin or gold plated contact area according to the style.
Document History
BS EN 60603-8
May 15, 1998
Connectors for Frequencies Below 3 MHz for Use with Printed Boards - Part 8: Two-Part Connectors for Printed Boards for Basic Grid of 2,54 mm (0,1 in) with Square Male Contacts of 0,63 mm X 0,63 mm
Applies to a group of related two-part connectors for printed boards for board-to-board and board-to-wire connection, with tin or gold plated contact area according to the style.