DS 2404

Dimensioning of the outlet connection/coupling for gas cylinder valves for cylinder pressure < 250 bar - exclusive LPG

active, Most Current
Organization: DS
Publication Date: 11 August 2004
Status: active
Page Count: 26
ICS Code (Pressure vessels): 23.020.30
scope:

This standard specifies valve outlet connections and couplings for gas cylinder valves for medical and industrial gases. Annex A lists the gases which the valves apply to. The standard only contains the dimensioning of outlet connections with related couplings. Gas cylinders valves are intended for cylinders of max. 150 liters water capacity and with pressure < 250 bar.

Document History

DS 2404
August 11, 2004
Dimensioning of the outlet connection/coupling for gas cylinder valves for cylinder pressure < 250 bar - exclusive LPG
This standard specifies valve outlet connections and couplings for gas cylinder valves for medical and industrial gases. Annex A lists the gases which the valves apply to. The standard only contains...

References

Advertisement