ISO 9226

Corrosion of Metals and Alloys - Corrosivity of Atmospheres - Determination of Corrosion Rate of Standard Specimens for the Evaluation of Corrosivity

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1992
Status: inactive
Page Count: 8
ICS Code (Corrosion of metals): 77.060

Document History

February 1, 2012
Corrosion of metals and alloys — Corrosivity of atmospheres — Determination of corrosion rate of standard specimens for the evaluation of corrosivity
This International Standard specifies methods which can be used for the determination of corrosion rate with standard specimens. The values obtained from the measurements (corrosion rates for the...
ISO 9226
January 1, 1992
Corrosion of Metals and Alloys - Corrosivity of Atmospheres - Determination of Corrosion Rate of Standard Specimens for the Evaluation of Corrosivity
A description is not available for this item.

References

Advertisement