SNV - SN EN 13674-2
Railway applications – Track – Rail – Part 2: Switch and crossing rails used in conjunction with Vignole railway rails 46 kg/m and above
inactive
| Organization: | SNV |
| Publication Date: | 1 July 2006 |
| Status: | inactive |
| Page Count: | 109 |
| ICS Code (Rails and railway components): | 45.080 |
Document History
May 1, 2020
Railway applications ‐ Track ‐ Rail ‐ Part 2: Switch and crossing rails used in conjunction with Vignole railway rails 46 kg/m and above
This document specifies switch and crossing rails that carry railway wheels. These are used in conjunction with Vignole railway rails. This document is not applicable for the check rails that do not...
October 1, 2010
Railway applications - Track - Rail - Part 2: Switch and crossing rails used in conjunction with Vignole railway rails 46 kg/m and above
This part of EN 13674 specifies switch and crossing rails that carry railway wheels. These are used in conjunction with Vignole railway rails.
This part of this standard is not applicable for the...
SN EN 13674-2
July 1, 2006
Railway applications – Track – Rail – Part 2: Switch and crossing rails used in conjunction with Vignole railway rails 46 kg/m and above
A description is not available for this item.