ASTM International - ASTM A1000-99

Standard Specification for Steel Wire, Carbon and Alloy Specialty Spring Quality

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 1999
Status: inactive
Page Count: 5
ICS Code (Spring steels): 77.140.25
scope:

1.1 This specification covers a quality of round and shaped plain carbon and alloy steel spring wire, uniform in quality and temper, intended for the manufacture of mechanical springs that can withstand moderate fatigue stresses over some relatively low number of cycles. The quality level is between the commercial quality grades of wire such as Specifications A401, A231, and A229 and the valve spring quality grades such Specifications as A230, A232, A877 and A878. It is similar to the grade TD (referenced in EN 10270-2) intended for medium fatigue levels, such as required for clutch springs. This wire shall be either in the annealed and cold-drawn or oil-tempered condition as specified by purchaser.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the inch-pound units are shown in parentheses. The values stated in each system are not exact equivalents; therefore, each system must be used independent of the other.

Document History

January 1, 2005
Standard Specification for Steel Wire, Carbon and Alloy Specialty Spring Quality
1.1 This specification covers a quality of round and shaped plain carbon and alloy steel spring wire, uniform in quality and temper, intended for the manufacture of mechanical springs that can...
ASTM A1000-99
March 10, 1999
Standard Specification for Steel Wire, Carbon and Alloy Specialty Spring Quality
1.1 This specification covers a quality of round and shaped plain carbon and alloy steel spring wire, uniform in quality and temper, intended for the manufacture of mechanical springs that can...
Advertisement