ISO 8254-2

Paper and Board - Measurement of Specular Gloss - Part 2: 75 Degress Gloss with a Parallel Beam, DIN Method

inactive
Buy Now
Organization: ISO
Publication Date: 15 January 2003
Status: inactive
Page Count: 20
ICS Code (Paper and board): 85.060

Document History

July 1, 2016
Paper and board - Measurement of specular gloss - Part 2: 75° gloss with a parallel beam, DIN method
This part of ISO 8254 specifies a photometric test method for the assessment of visual gloss by means of a reflectometer value measured at an angle of 75°. It is applicable to plane paper and board...
ISO 8254-2
January 15, 2003
Paper and Board - Measurement of Specular Gloss - Part 2: 75 Degress Gloss with a Parallel Beam, DIN Method
A description is not available for this item.

References

Advertisement