BSI - BS EN 60947-7-1
Low-Voltage Switchgear and Controlgear - Part 7: Ancillary Equipment - Section 1: Terminal Blocks for Copper Conductors
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 1 April 1992 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
Requirements for terminal blocks with screw-type or screwless type terminals for industrial or similar use to be fixed to a support to provide electrical and mechanical connection between round copper conductors of cross-section between 0.2 mm2 and 300 mm2 for use with circuits of a rated voltage not exceeding 1000 V a.c. (up to 1000 Hz) or 1500 V d.c.
Document History
May 17, 2023
Draft BS EN IEC 60947-7-1 Low-voltage switchgear and controlgear Part 7-1: Ancillary equipment - Terminal blocks for copper conductors
A description is not available for this item.
January 24, 2022
Draft BS EN 60947-7-1 Ed. 4.0 Low-voltage switchgear and controlgear Part 7-1: Ancillary equipment - Terminal blocks for copper conductors
A description is not available for this item.
July 31, 2009
Low-voltage switchgear and controlgear - Part 7-1: Ancillary equipment - Terminal blocks for copper conductors
A description is not available for this item.
November 28, 2002
Low-voltage switchgear and controlgear Part 7-1: Ancillary equipment Terminal blocks for copper conductors
A description is not available for this item.
November 28, 2002
Low-voltage switchgear and controlgear Part 7-1: Ancillary equipment Terminal blocks for copper conductors
A description is not available for this item.
BS EN 60947-7-1
April 1, 1992
Low-Voltage Switchgear and Controlgear - Part 7: Ancillary Equipment - Section 1: Terminal Blocks for Copper Conductors
Requirements for terminal blocks with screw-type or screwless type terminals for industrial or similar use to be fixed to a support to provide electrical and mechanical connection between round...
April 1, 1992
Low-Voltage Switchgear and Controlgear Part 7: Ancillary Equipment Section 1: Terminal Blocks for Copper Conductors
A description is not available for this item.
April 1, 1992
Low-Voltage Switchgear and Controlgear Part 7: Ancillary Equipment Section 1: Terminal Blocks for Copper Conductors
A description is not available for this item.
April 1, 1992
Low-Voltage Switchgear and Controlgear Part 7: Ancillary Equipment Section 1: Terminal Blocks for Copper Conductors
A description is not available for this item.