ETSI - EN 301 276-2
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Connection Characteristics; Modification Procedures for Sustainable Cell Rate Parameters; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
| Organization: | ETSI |
| Publication Date: | 1 June 1998 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This second part of EN 301 276 provides the Protocol Interface
Conformance Statement (PICS) proforma for the signalling protocol
for ATM traffic descriptor modification for the
Broadband-Integrated
The supplier of a protocol implementation which is claimed to conform to EN 301 276-1 [2] is required to complete a copy of the PICS proforma provided in annex A of the present document in addition to the PICS proforma in EN 301 003-2 and is required to provide the information necessary to identify the supplier and the implementation.
Further ENs (or further parts of this EN) provide the method of testing and detailed application specific requirements to determine conformance to this EN.
The provision of this service requires the support of the protocol for the basic point-to-point call/bearer connections as defined in EN 300 443-1 [1].
Document History