ETSI - ES 202 388-4
Open Service Access (OSA); Application Programming Interface (API); Test Suite Structure and Test Purposes (TSS&TP); Part 4: Call control SCF
| Organization: | ETSI |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 534 |
scope:
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) specification for the Call Control SCF of the Application Programming Interface (API) for Open Service Access (OSA) defined in ES 202 915-4 sub-parts 1 [1] through to 5 [5] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-2 [8] and ETS 300 406 [9].
Document History