ETSI - EN 301 754

Telecommunications Management Network (TMN); Management Interfaces Associated with the VB5.2 Reference Point

inactive
Organization: ETSI
Publication Date: 1 March 2001
Status: inactive
Page Count: 44
scope:

The present document specifies the management interfaces (Q3 interfaces) associated with the VB5.2 reference point [6] and EN 301 217-1 (see bibliography) for the support of configuration, fault & performance management functions. Fault and performance management together include both passive monitoring of reports and active fault isolation.

The Q3 interface is the TMN interface between network elements or Q-adapters which interface to OSs without mediation and between OSs and mediation devices.

Existing protocols are used where possible, and the focus of the work is on defining the object model. The definition of the functionality of TMN Operations Systems is outside the scope of the present document.

ITU-T Recommendation Q.2931 [9] is supported at the UNI, and the ATM Forum UNI is supported for compatibility with the established base of ATM equipment.

Document History

September 1, 2001
Telecommunications Management Network (TMN); Management Interfaces Associated with the VB5.2 Reference Point
A description is not available for this item.
EN 301 754
March 1, 2001
Telecommunications Management Network (TMN); Management Interfaces Associated with the VB5.2 Reference Point
The present document specifies the management interfaces (Q3 interfaces) associated with the VB5.2 reference point [6] and EN 301 217-1 (see bibliography) for the support of configuration, fault &...

References

Advertisement