DLA - DESC-DWG-88062 REV C
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 2.1 AMPERES, 60 V DC, ANALOG SIGNAL SWITCHING SPST (N.O.), TTL/CMOS CONTROL INPUTS, SHORT CIRCUIT PROTECTED, OUTPUT SWITCH STATUS
| Organization: | DLA |
| Publication Date: | 6 April 1995 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This drawing describes the requirements for a family of sealed, solid state relays (SSR), supplied to the "Y" screening requirements of MIL-R-28750.
The complete PIN is shown in the following example:
intended Use:
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More
Document History