DLA - DESC-DWG-89106

SOCKETS, PLUG-IN, ELECTRONIC COMPONENTS, DUAL-IN-LINE (DIPS) WITH SURFACE MOUNT DECOUPLING CAPACITOR

inactive
Organization: DLA
Publication Date: 31 July 1990
Status: inactive
Page Count: 10
scope:

This drawing describes the requirements for a plug-in socket for electronic components with the dual-in-line package termination for use on panel boards and printed circuit boards supplied with a surface mount capacitor to provide decoupling.

The complete part number shall be as shown in the following example:

Example: 89106-16B3A3A is a 16 pin DIP socket with gold plated contacts and gold-plated solderless wrap 3-level terminals and having a .01 microfarad surface mount decoupling capactitor and .300 inch row spacing.

The number of contacts shall be designated by a two digit number (e.g., 08 is 8 contacts, 16 is 16 contacts).

The finish shall be designated by a letter as follows:

A - Tin-lead terminals, gold plated contacts

B - Gold-plated terminals, gold plated contacts

C - Tin-lead terminals, tin-lead contacts

The terminal type shall be designated as follows:

1 - Printed circuit .125 inch nominal tail

2 - Printed circuit .180 inch nominal tail

3 - Solderless wrap (3-level) tail

The value of the decoupling capacitor shall be as follows:

A - .01 microfarad

B - .10 microfarad

C - .33 microfarad

The spacing between rows shall be designated as follows:

3 - .300 inch spacing

4 - .400 inch spacing

6 - .600 inch spacing

intended Use:

Sockets covered by this drawing are intended for use on a printed circuit board and terminals may be soldered to the printed circuit board. Only sockets and integrated circuits with... View More

Document History

SOCKETS, PLUG-IN, ELECTRONIC COMPONENTS, DUAL-IN-LINE (DIPS) WITH SURFACE MOUNT DECOUPLING CAPACITOR
A description is not available for this item.
June 7, 1995
SOCKETS, PLUG-IN, ELECTRONIC COMPONENTS, DUAL-IN-LINE (DIPS) WITH SURFACE MOUNT DECOUPLING CAPACITOR
A description is not available for this item.
DESC-DWG-89106
July 31, 1990
SOCKETS, PLUG-IN, ELECTRONIC COMPONENTS, DUAL-IN-LINE (DIPS) WITH SURFACE MOUNT DECOUPLING CAPACITOR
This drawing describes the requirements for a plug-in socket for electronic components with the dual-in-line package termination for use on panel boards and printed circuit boards supplied with a...
Advertisement