DS/EN 61158-3 + CD-rom

Digital data communication for measurement and control - Fieldbus for use in industrial control systems - Part 3 : Data link service definition

inactive, Most Current
Organization: DS
Publication Date: 3 October 2004
Status: inactive
Page Count: 6
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 61158 provides basic time-critical messaging communications between devices in an automation environment. The term "time-critical" is used to represent the presence of a time-window, within which one or more specified actions are required to be completed with some defined level of certainty. Failure to complete specified actions within the time window risks failure of the applications requesting the actions, with attendant risk to equipment, plant and possibly human life.

Document History

DS/EN 61158-3 + CD-rom
October 3, 2004
Digital data communication for measurement and control - Fieldbus for use in industrial control systems - Part 3 : Data link service definition
This part of IEC 61158 provides basic time-critical messaging communications between devices in an automation environment. The term "time-critical" is used to represent the presence of a time-window,...
Industrial communication networks - Fieldbus specifications -- Part 3-x: Data-link layer service definition - Type x elements
1.1 Overview This part of IEC 61158 provides common elements for basic time-critical messaging communications between devices in an automation environment. The term "time-critical" is used to...
Industrial communication networks - Fieldbus specifications -- Part 3-x: Data-link layer service definition - Type x elements
1.1 Overview This part of IEC 61158 provides common elements for basic time-critical messaging communications between devices in an automation environment. The term "time-critical" is used to...
Advertisement