NPFC - MIL-A-28768/4
ANTENNA, FIXED HF, HORIZONTAL OMNIDIRECTIONAL BROADBAND
| Organization: | NPFC |
| Publication Date: | 15 January 1985 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This specification covers requirements for a fixed, omnidirectional, high frequency, horizontally polarized, broadband antenna, hereinafter referred to as the antenna.
Antennas shall be of the following types and classes, as specified (see 6.2):
Type Frequency range I 4.0 megahertz (MHz) to 30 MHz II 6.0 MHz to 30 MHz Class 4A 120 miles per hour (mph), no ice and 75 mph with ¼ inch (in.) of radial ice on all members 4B 140 mph, no ice and 60 mph with ½ in. of radial ice on all members 4C 140 mph, no ice and 90 mph with ½ in. of radial ice on all members
intended Use:
The antenna will be used for general purpose radio communications and is intended for permanent installation at shore locations.
Document History